Microchip Technology, Inc. Interface - Interface - Controllers - ENC624J600T-I/PT ENC624J600T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1036373-ENC624J600T- I/PT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1036373-ENC624J600T- I/PT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ENC624J600T-I/PT - 1036373-ENC624J600T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ENC624J600T-I/PT
1036373-ENC624J600T-I/PT
Interface - Interface - Controllers - ENC624J600T-I/PT 1036373-ENC624J600T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1036373-ENC624J600T- I/PT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1036373-ENC624J600T-I/PT
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 96mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Controllers - ENC624J600T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Controllers - ENC624J600T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Controllers - ENC624J600T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Interface - Controllers - ENC624J600T-I/PT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ENC624J600T-I/PT
Interface - Controllers ENC624J600T-I/PT
IC ETHERNET CTRLR W/SPI 64-TQFP

IC ETHERNET CTRLR W/SPI 64-TQFP

Supplier's Site Datasheet
Controllers ENC624J600T-I/PT
IC ETHERNET CTRLR W/SPI 64-TQFP

IC ETHERNET CTRLR W/SPI 64-TQFP

Supplier's Site Datasheet
Controllers - ENC624J600T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ENC624J600T-I/PT
Controllers ENC624J600T-I/PT
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ENC624J600T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ENC624J600T-I/PT
Integrated Circuits (ICs) - Interface - Controllers ENC624J600T-I/PT
IC ETHERNET CTRLR W/SPI 64-TQFP

IC ETHERNET CTRLR W/SPI 64-TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1036373-ENC624J600T-I/PT ENC624J600T-I/PTTR-ND ENC624J600T-I/PT ENC624J600T-I/PT ENC624J600T-I/PT ENC624J600T-I/PT
Product Name Interface - Interface - Controllers - ENC624J600T-I/PT Controllers Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 64-TQFP (10x10) TQFP; 64-TQFP QFP; 64-TQFP QFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Technology SPI; Ethernet SPI; SPI, Parallel SPI; Ethernet; SPI, Parallel SPI; SPI, Parallel Ethernet; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ245DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 100-LQFP
View Details