USB Controller USB 3.1 USB Interface 9-WLCSP (1.22x1.22)
USB Controller USB 3.1 USB Interface 9-WLCSP (1.22x1.22)
Manufacturer: ON Semiconductor
Win Source Part Number: 738318-FUSB302UCX
Packaging: Reel
Protocol: USB
Function: Controller
Interface: USB
Supply Current: 25μA
Standards: USB 3.1
Categories: Integrated Circuits
Supplier Device Package: 9-WLCSP (1.21x1.26)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-UFBGA, WLCSP
Alternative Parts (Cross-Reference): CYPD2122-24LQXI; FUSB302MPX; FUSB302UCX; RT1730WSC;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.5V
USB Interface IC USBType-C Controller IC with PD
IC USB TYPE C CTLR PROGR 9WLCSP
IC USB TYPE C CTLR PROGR 9WLCSP
IC USB TYPE C CTLR PROGR 9WLCSP
USB Controller USB 3.1 USB Interface 9-WLCSP (1.22x1.22)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FUSB302UCXCT-ND | 738318-FUSB302UCX | FUSB302UCX | FUSB302UCX | FUSB302UCX | FUSB302UCX | FUSB302UCX |
| Product Name | Controllers | Interface - Interface - Controllers - FUSB302UCX | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; Other; 2.8V ~ 5.5V | Other; 2.8V ~ 5.5V | 5V | Other | Other; 2.8V ~ 5.5V | Other; 2.8V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |