Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129542-FIN1215MTDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 21
Output Type: LVDS
Data Rate: 1.785Gbps
Input Type: LVTTL
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
SERIALISER, 1.785GBPS, TSSOP-48 ROHS COMPLIANT: YES
LVDS Interface IC Serial/De-Serializer
LINE DRIVER, 3 FUNC, 3 DRIVER, P
IC SERIALIZER/DESERIAL 48TSSOP
IC SERIALIZER/DESERIAL 48TSSOP
1.785Gbps Serializer 21 Input 3 Output 48-TSSOP
1.785Gbps Serializer 21 Input 3 Output 48-TSSOP
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 129542-FIN1215MTDX | 54AH8706 | FIN1215MTDX | FIN1215MTDX | FIN1215MTDX | FIN1215MTDX | FIN1215MTDX |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN1215MTDX | Serialiser, 1.785Gbps, Tssop-48 Rohs Compliant Onsemi | LVDS Interface IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.3V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | ||
| Data Rate | 1.79E6 kbps | 595000 to ? kbps | 1.79E6 kbps | 1.79E6 kbps | 1.79E6 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -65 to 150 C (-85 to 302 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |