onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2567UMX FSA2567UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067491-FSA2567UMX Packaging: Reel - TR Features: Break-Before-Make Applications: Telecommunications Switch Circuit: 4PDT -3db Bandwidth: 475MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067491-FSA2567UMX Packaging: Reel - TR Features: Break-Before-Make Applications: Telecommunications Switch Circuit: 4PDT -3db Bandwidth: 475MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2567UMX - 067491-FSA2567UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2567UMX
067491-FSA2567UMX
Interface - Interface - Analog Switches - Special Purpose - FSA2567UMX 067491-FSA2567UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067491-FSA2567UMX Packaging: Reel - TR Features: Break-Before-Make Applications: Telecommunications Switch Circuit: 4PDT -3db Bandwidth: 475MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067491-FSA2567UMX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Telecommunications
Switch Circuit: 4PDT
-3db Bandwidth: 475MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-UMLP (1.8x2.6)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2567UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA2567UMX
Analog Switches - Special Purpose FSA2567UMX
IC SWITCH 4PDT 16UMLP

IC SWITCH 4PDT 16UMLP

Supplier's Site Datasheet
Analog Switches - Special Purpose - FSA2567UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA2567UMX
Analog Switches - Special Purpose FSA2567UMX
LOW POWER, DUAL SIM CARD ANALOG

LOW POWER, DUAL SIM CARD ANALOG

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2567UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2567UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2567UMX
IC SWITCH 4PDT 16UMLP

IC SWITCH 4PDT 16UMLP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 067491-FSA2567UMX FSA2567UMX FSA2567UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2567UMX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Line Interface ICs - 1907096 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details