Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - EL4544IGZ EL4544IGZ

Description
Manufacturer: Intersil Win Source Part Number: 1036091-EL4544IGZ Packaging: Bulk Features: RGB Applications: Video -3db Bandwidth: 300MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 356-PBGA (27x27) Single Supply Voltage (V+): 4.75 V to 5.25 V, 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1036091-EL4544IGZ Packaging: Bulk Features: RGB Applications: Video -3db Bandwidth: 300MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 356-PBGA (27x27) Single Supply Voltage (V+): 4.75 V to 5.25 V, 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - EL4544IGZ - 1036091-EL4544IGZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - EL4544IGZ
1036091-EL4544IGZ
Interface - Interface - Analog Switches - Special Purpose - EL4544IGZ 1036091-EL4544IGZ
Manufacturer: Intersil Win Source Part Number: 1036091-EL4544IGZ Packaging: Bulk Features: RGB Applications: Video -3db Bandwidth: 300MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 356-PBGA (27x27) Single Supply Voltage (V+): 4.75 V to 5.25 V, 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1036091-EL4544IGZ
Packaging: Bulk
Features: RGB
Applications: Video
-3db Bandwidth: 300MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 356-PBGA (27x27)
Single Supply Voltage (V+): 4.75 V to 5.25 V, 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - EL4544IGZ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
EL4544IGZ
Analog Switches - Special Purpose EL4544IGZ
IC CROSSPOINT VID 16X5RGB 356BGA

IC CROSSPOINT VID 16X5RGB 356BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - EL4544IGZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
EL4544IGZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose EL4544IGZ
IC CROSSPOINT VID 16X5RGB 356BGA

IC CROSSPOINT VID 16X5RGB 356BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1036091-EL4544IGZ EL4544IGZ EL4544IGZ
Product Name Interface - Interface - Analog Switches - Special Purpose - EL4544IGZ Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1837AASZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Inverting Schmitt trigger - 74AHCT1G14GV-Q100, - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Interface - Interface - Telecom - PBL38640/2SOA - 268359-PBL38640/2SOA - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers