onsemi Interface - Interface - Analog Switches - Special Purpose - FMS6502MTC24X FMS6502MTC24X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016369-FMS6502MTC24X Packaging: Reel - TR Features: I2C Applications: Video -3db Bandwidth: 115MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Single Supply Voltage (V+): 3.135 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016369-FMS6502MTC24X Packaging: Reel - TR Features: I2C Applications: Video -3db Bandwidth: 115MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Single Supply Voltage (V+): 3.135 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FMS6502MTC24X - 016369-FMS6502MTC24X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FMS6502MTC24X
016369-FMS6502MTC24X
Interface - Interface - Analog Switches - Special Purpose - FMS6502MTC24X 016369-FMS6502MTC24X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016369-FMS6502MTC24X Packaging: Reel - TR Features: I2C Applications: Video -3db Bandwidth: 115MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Single Supply Voltage (V+): 3.135 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016369-FMS6502MTC24X
Packaging: Reel - TR
Features: I2C
Applications: Video
-3db Bandwidth: 115MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Single Supply Voltage (V+): 3.135 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FMS6502MTC24X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FMS6502MTC24X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FMS6502MTC24X
IC VIDEO SWITCH 8IN/6OUT 24TSSOP

IC VIDEO SWITCH 8IN/6OUT 24TSSOP

Supplier's Site
Analog Switches - Special Purpose - FMS6502MTC24X - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FMS6502MTC24X
Analog Switches - Special Purpose FMS6502MTC24X
IC VIDEO SWITCH 8IN/6OUT 24TSSOP

IC VIDEO SWITCH 8IN/6OUT 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 016369-FMS6502MTC24X FMS6502MTC24X FMS6502MTC24X
Product Name Interface - Interface - Analog Switches - Special Purpose - FMS6502MTC24X Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - SE2431L-S - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
 - 54F373/BRA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details