FTDI Chip Controllers FT232HQ-REEL

Description
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)
Request a Quote Datasheet
Description
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 768-1102-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1102-6-ND
Controllers 768-1102-6-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)

USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)

Buy Now Datasheet
Controllers - 768-1102-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1102-1-ND
Controllers 768-1102-1-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)

USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)

Buy Now Datasheet
Controllers - 768-1102-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1102-2-ND
Controllers 768-1102-2-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)

USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)

Buy Now Datasheet
3.3V QFN Interface Transceiver IC - 754-FT232HQ-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V QFN Interface Transceiver IC
754-FT232HQ-REEL
3.3V QFN Interface Transceiver IC 754-FT232HQ-REEL
USB to UART/FIFO IC, 12Mbps, QFN, 3.3V, SM Product overview: FT232HQ-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232HQ-REEL can be used for catalog matching and distributor lookup.

USB to UART/FIFO IC, 12Mbps, QFN, 3.3V, SM Product overview: FT232HQ-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232HQ-REEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - FT232HQ-REEL - 847714-FT232HQ-REEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT232HQ-REEL
847714-FT232HQ-REEL
Interface - Interface - Controllers - FT232HQ-REEL 847714-FT232HQ-REEL
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 847714-FT232HQ-REEL Features: Interface Package: Reel - TR Family Name: FT232HQ Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 768-1102-6, 768-1102-2, FT232HQREEL, 768-1102-1

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 847714-FT232HQ-REEL
Features: Interface
Package: Reel - TR
Family Name: FT232HQ
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 768-1102-6, 768-1102-2, FT232HQREEL, 768-1102-1

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT232HQ-REEL
USB Interface IC FT232HQ-REEL
USB Interface IC USB HS to UART/FIFO SPI/JTAG/I2C QFN-48

USB Interface IC USB HS to UART/FIFO SPI/JTAG/I2C QFN-48

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT232HQ-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT232HQ-REEL
Integrated Circuits (ICs) - Interface - Controllers FT232HQ-REEL
IC HS USB TO UART/FIFO 48QFN

IC HS USB TO UART/FIFO 48QFN

Supplier's Site
Interface, Usb Uart/fifo, 48Qfn; Bridge Type Ftdi - 65W8039 - Newark, An Avnet Company
Chicago, IL, United States
Interface, Usb Uart/fifo, 48Qfn; Bridge Type Ftdi
65W8039
Interface, Usb Uart/fifo, 48Qfn; Bridge Type Ftdi 65W8039
INTERFACE, USB - UART/FIFO, 48QFN; Bridge Type:USB to UART, FIFO; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Interface Case Style:QFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

INTERFACE, USB - UART/FIFO, 48QFN; Bridge Type:USB to UART, FIFO; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Interface Case Style:QFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - FT232HQ-REEL - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT232HQ-REEL
Controllers FT232HQ-REEL
IC HS USB TO UART/FIFO 48QFN

IC HS USB TO UART/FIFO 48QFN

Supplier's Site Datasheet
Controllers - FT232HQ-REEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT232HQ-REEL
Controllers FT232HQ-REEL
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)

USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)

Buy Now Datasheet
Interface - Controllers - FT232HQ-REEL - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT232HQ-REEL
Interface - Controllers FT232HQ-REEL
IC HS USB TO UART/FIFO 48QFN

IC HS USB TO UART/FIFO 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768-1102-6-ND 754-FT232HQ-REEL 847714-FT232HQ-REEL FT232HQ-REEL FT232HQ-REEL 65W8039 FT232HQ-REEL FT232HQ-REEL FT232HQ-REEL
Product Name Controllers 3.3V QFN Interface Transceiver IC Interface - Interface - Controllers - FT232HQ-REEL USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Interface, Usb Uart/fifo, 48Qfn; Bridge Type Ftdi Controllers Controllers Interface - Controllers
Technology USB; UART, FIFO USB; USB USB UART, FIFO UART, FIFO UART, FIFO
Device Type Line / Bus Controller Transceiver Sensor Interface Sensor Interface; CardBus Controller UART CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V Other Other; 2.97V Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - CODECs - AD1839AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details