Texas Instruments DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input DS91M124TMAX/NOPB

Description
125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85
Request a Quote Datasheet
Description
125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input - DS91M124TMAX/NOPB - Texas Instruments
Dallas, TX, United States
DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input
DS91M124TMAX/NOPB
DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input DS91M124TMAX/NOPB
125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85

125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
125 MHz SOIC Interface Transceiver IC
756-DS91M124TMAX/NOPB
125 MHz SOIC Interface Transceiver IC 756-DS91M124TMAX/NOPB
125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85 Product overview: DS91M124TMAX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 MHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 125 MHz, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M124TMAX/NOP B can be used for catalog matching and distributor lookup.

125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85 Product overview: DS91M124TMAX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 MHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 125 MHz, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M124TMAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS91M124TMAX/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS91M124TMAX/NOPB
IC MULTIPLEXER LVDS 1CH 16SOIC

IC MULTIPLEXER LVDS 1CH 16SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS91M124TMAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS91M124TMAX/NOPB
Signal Buffers, Repeaters, Splitters DS91M124TMAX/NOPB
Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buy Now
Signal Buffers, Repeaters, Splitters - DS91M124TMAX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS91M124TMAX/NOPB
Signal Buffers, Repeaters, Splitters DS91M124TMAX/NOPB
IC MULTIPLEXER LVDS 1CH 16SOIC

IC MULTIPLEXER LVDS 1CH 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS91M124TMAX/NOPB
LVDS Interface IC DS91M124TMAX/NOPB
LVDS Interface IC 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85

LVDS Interface IC 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS91M124TMAX/NOPB 756-DS91M124TMAX/NOPB DS91M124TMAX/NOPB DS91M124TMAX/NOPB DS91M124TMAX/NOPB DS91M124TMAX/NOPB
Product Name DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 125 MHz SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters LVDS Interface IC
Technology LVDS
Device Type DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, Multiplexer
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 - 1160296-CD74HC4316MG4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details