FTDI Chip Interface - Interface - Controllers - FT4232HL-REEL FT4232HL-REEL

Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 016566-FT4232HL-REEL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT4232HL-REEL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Purpose: Bridge, USB to UART Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 70mA Alternative Parts (Cross-Reference): FT4232HQ-REEL; FT4232HQ-TRAY; FT4232HL; Introduction Date: February 06, 2009 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 016566-FT4232HL-REEL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT4232HL-REEL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Purpose: Bridge, USB to UART Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 70mA Alternative Parts (Cross-Reference): FT4232HQ-REEL; FT4232HQ-TRAY; FT4232HL; Introduction Date: February 06, 2009 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - FT4232HL-REEL - 016566-FT4232HL-REEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT4232HL-REEL
016566-FT4232HL-REEL
Interface - Interface - Controllers - FT4232HL-REEL 016566-FT4232HL-REEL
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 016566-FT4232HL-REEL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT4232HL-REEL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Purpose: Bridge, USB to UART Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 70mA Alternative Parts (Cross-Reference): FT4232HQ-REEL; FT4232HQ-TRAY; FT4232HL; Introduction Date: February 06, 2009 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 016566-FT4232HL-REEL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: FT4232HL-REEL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 70mA
Alternative Parts (Cross-Reference): FT4232HQ-REEL; FT4232HQ-TRAY; FT4232HL;
Introduction Date: February 06, 2009
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Interface Transceiver IC - 754-FT4232HL-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
754-FT4232HL-REEL
3.3V Interface Transceiver IC 754-FT4232HL-REEL
USB 2.0 Interface IC, 4 Transceivers, 480Mbps, UART, 3.3V, LQFP Product overview: FT4232HL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4232HL-REEL can be used for catalog matching and distributor lookup.

USB 2.0 Interface IC, 4 Transceivers, 480Mbps, UART, 3.3V, LQFP Product overview: FT4232HL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4232HL-REEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - 768-1026-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1026-1-ND
Controllers 768-1026-1-ND
USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
Controllers - 768-1026-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1026-2-ND
Controllers 768-1026-2-ND
USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
Controllers - 768-1026-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1026-6-ND
Controllers 768-1026-6-ND
USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
USB Interface ICs - 6877733P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
6877733P
USB Interface ICs 6877733P
FTDI Chip FT4232HL-REEL Controller IC

FTDI Chip FT4232HL-REEL Controller IC

Supplier's Site
USB Interface ICs - 1709072 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1709072
USB Interface ICs 1709072
FTDI Chip FT4232HL-REEL Controller IC

FTDI Chip FT4232HL-REEL Controller IC

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
FT4232HL-REEL
USB Interface IC FT4232HL-REEL
USB Interface IC USB HS to Quad UART/ SPI/JTAG/I2C LQFP-64

USB Interface IC USB HS to Quad UART/ SPI/JTAG/I2C LQFP-64

Buy Now Datasheet
Controllers - FT4232HL-REEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT4232HL-REEL
Controllers FT4232HL-REEL
USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)

Buy Now Datasheet
Usb-Uart/mpsse, 4232, Quad, 64Lqfp; Bridge Type Ftdi - 80P4241 - Newark, An Avnet Company
Chicago, IL, United States
Usb-Uart/mpsse, 4232, Quad, 64Lqfp; Bridge Type Ftdi
80P4241
Usb-Uart/mpsse, 4232, Quad, 64Lqfp; Bridge Type Ftdi 80P4241
USB-UART/MPSSE, 4232, QUAD, 64LQFP; Bridge Type:USB to UART, MPSSE; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

USB-UART/MPSSE, 4232, QUAD, 64LQFP; Bridge Type:USB to UART, MPSSE; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers FT4232HL-REEL
IC USB HS QUAD UART/SYNC 64-LQFP

IC USB HS QUAD UART/SYNC 64-LQFP

Supplier's Site Datasheet
Interface - Controllers - FT4232HL-REEL - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT4232HL-REEL
Interface - Controllers FT4232HL-REEL
IC USB HS QUAD UART/SYNC 64-LQFP

IC USB HS QUAD UART/SYNC 64-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT4232HL-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT4232HL-REEL
Integrated Circuits (ICs) - Interface - Controllers FT4232HL-REEL
IC USB HS QUAD UART/SYNC 64-LQFP

IC USB HS QUAD UART/SYNC 64-LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 016566-FT4232HL-REEL 754-FT4232HL-REEL 768-1026-1-ND 6877733P 1709072 FT4232HL-REEL FT4232HL-REEL 80P4241 FT4232HL-REEL FT4232HL-REEL FT4232HL-REEL
Product Name Interface - Interface - Controllers - FT4232HL-REEL 3.3V Interface Transceiver IC Controllers USB Interface ICs USB Interface ICs USB Interface IC Controllers Usb-Uart/mpsse, 4232, Quad, 64Lqfp; Bridge Type Ftdi Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V Other; 1.62V Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-LQFP (10x10) LQFP LQFP; 64-LQFP QFP; Lqfp LQFP-64 QFP; LQFP; 64-LQFP LQFP QFP; 64-LQFP QFP; 64-LQFP QFP
Device Type Transceiver Line / Bus Controller Controller CardBus Controller UART Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details