30-66 MHz 10-Bit Deserializer 28-SSOP -40 to 85 Product overview: DS92LV1224TMSAX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 110403-DS92LV1224TMS
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 660Mbps
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC DESERIALIZER 10BIT 28-SSOP
660Mbps Deserializer 1 Input 10 Output 28-SSOP
660Mbps Deserializer 1 Input 10 Output 28-SSOP
LINE RECEIVER, 1 FUNC, 1 DRIVER
IC DESERIALIZER 10BIT 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS92LV1224TMSAX/NOPB | 110403-DS92LV1224TMSAX/NOPB | DS92LV1224TMSAX/NOPB | DS92LV1224TMSAX/NOPB | DS92LV1224TMSAX/NOPB | DS92LV1224TMSAX/NOPB |
| Product Name | 66 MHz SSOP Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS92LV1224TMSAX/NOPB | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | ||||
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps | 660000 kbps | 660000 kbps | |
| Pd | 1270 milliwatts |