onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB31L8X FSUSB31L8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016556-FSUSB31L8X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): TS3USB31RSERG4; FSUSB31L8X_F113; FSUSB31L8X; FSUSB31K8X; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016556-FSUSB31L8X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): TS3USB31RSERG4; FSUSB31L8X_F113; FSUSB31L8X; FSUSB31K8X; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB31L8X - 016556-FSUSB31L8X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB31L8X
016556-FSUSB31L8X
Interface - Interface - Analog Switches - Special Purpose - FSUSB31L8X 016556-FSUSB31L8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016556-FSUSB31L8X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): TS3USB31RSERG4; FSUSB31L8X_F113; FSUSB31L8X; FSUSB31K8X; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016556-FSUSB31L8X
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPST
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 8-MicroPak
Single Supply Voltage (V+): 3 V to 4.3 V
Alternative Parts (Cross-Reference): TS3USB31RSERG4; FSUSB31L8X_F113; FSUSB31L8X; FSUSB31K8X;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSUSB31L8X - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB31L8X
Analog Switches - Special Purpose FSUSB31L8X
IC USB SWITCH DPST 8MICROPAK

IC USB SWITCH DPST 8MICROPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB31L8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB31L8X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB31L8X
IC USB SWITCH DPST 8MICROPAK

IC USB SWITCH DPST 8MICROPAK

Supplier's Site
Usb Switch 480Mbps 720Mhz Micropak-8, Full Reel; Usb Ic Type Onsemi - 86K1571 - Newark, An Avnet Company
Chicago, IL, United States
Usb Switch 480Mbps 720Mhz Micropak-8, Full Reel; Usb Ic Type Onsemi
86K1571
Usb Switch 480Mbps 720Mhz Micropak-8, Full Reel; Usb Ic Type Onsemi 86K1571
USB SWITCH 480MBPS 720MHZ MicroPak-8, FULL REEL; USB IC Type:High Speed DPST USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:Micro Pak; No. of Pins:8Pins; Data Rate:480Mbps RoHS Compliant: Yes

USB SWITCH 480MBPS 720MHZ MicroPak-8, FULL REEL; USB IC Type:High Speed DPST USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:Micro Pak; No. of Pins:8Pins; Data Rate:480Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 016556-FSUSB31L8X FSUSB31L8X FSUSB31L8X 86K1571
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB31L8X Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Usb Switch 480Mbps 720Mhz Micropak-8, Full Reel; Usb Ic Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-MicroPak 8-UFQFN 8-UFQFN Micro Pak
Supply Voltage Other; 3V ~ 4.3V Other; 3V
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3210M-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers