Manufacturer: Texas Instruments
Win Source Part Number: 080798-DS92LV1212AMS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 400Mbps
Input Type: LVDS
Number of Outputs: 10
Family Name: DS92LV1212A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): AS1158-T; AS1155; AS1158;
Introduction Date: November 01, 2000
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 47
16 MHz - 40 MHz 10-Bit Bus LVDS Random Lock Deserializer with Embedded Clock Recovery 28-SSOP -40 to 85 Product overview: DS92LV1212AMSA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1212AMSA can be used for catalog matching and distributor lookup.
IC DESERIALIZER 10-BIT 28-SSOP
IC DESERIALIZER 10-BIT 28-SSOP
400Mbps Deserializer 1 Input 10 Output 28-SSOP
400Mbps Deserializer 1 Input 10 Output 28-SSOP
LINE RECEIVER, 1 FUNC, 1 RCVR, C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080798-DS92LV1212AMSA | 755-DS92LV1212AMSA | DS92LV1212AMSA | DS92LV1212AMSA | DS92LV1212AMSA | DS92LV1212AMSA |
| Product Name | Interface - Interface - Serializers, Deserializers - DS92LV1212AMSA | 16 MHz 40 MHz SSOP Interface Transceiver IC | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; 28-SSOP | SSOP | SSOP; 28-SSOP (0.209", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP |