onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV430MTCX FSAV430MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774780-FSAV430MTCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, RGB Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Video Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Family Name: FSAV430 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 6 Ohm Alternative Parts (Cross-Reference): TS3A5018PWE4; TS3A5018PWRE4; TS3A5018PWR; TS3A5018PW; Introduction Date: August 26, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774780-FSAV430MTCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, RGB Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Video Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Family Name: FSAV430 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 6 Ohm Alternative Parts (Cross-Reference): TS3A5018PWE4; TS3A5018PWRE4; TS3A5018PWR; TS3A5018PW; Introduction Date: August 26, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV430MTCX - 774780-FSAV430MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV430MTCX
774780-FSAV430MTCX
Interface - Interface - Analog Switches - Special Purpose - FSAV430MTCX 774780-FSAV430MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774780-FSAV430MTCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, RGB Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Video Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Family Name: FSAV430 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 6 Ohm Alternative Parts (Cross-Reference): TS3A5018PWE4; TS3A5018PWRE4; TS3A5018PWR; TS3A5018PW; Introduction Date: August 26, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774780-FSAV430MTCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Bi-Directional, RGB
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Video
Operating Supply Voltage: 3 V ~ 3.6 V
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 4
Family Name: FSAV430
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 6 Ohm
Alternative Parts (Cross-Reference): TS3A5018PWE4; TS3A5018PWRE4; TS3A5018PWR; TS3A5018PW;
Introduction Date: August 26, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Analog Switches - Special Purpose - FSAV430MTCX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSAV430MTCX
Analog Switches - Special Purpose FSAV430MTCX
IC VIDEO SWITCH QUAD 2X1 16TSSOP

IC VIDEO SWITCH QUAD 2X1 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV430MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV430MTCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV430MTCX
IC VIDEO SWITCH QUAD 2X1 16TSSOP

IC VIDEO SWITCH QUAD 2X1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 774780-FSAV430MTCX FSAV430MTCX FSAV430MTCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV430MTCX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261045-SI2457-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1610BR-8GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers