Microchip Technology, Inc. Interface - Interface - Controllers - ENC28J60-I/SS ENC28J60-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 088910-ENC28J60-I/SS Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Family Name: ENC28J60 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Purpose: Controller Supply Voltage - Operating: 3.1 V to 3.6 V Operating Supply Current: 160mA Alternative Parts (Cross-Reference): LU82551QM 860611; RC82540EM 845194; FW82546EB845635; Introduction Date: November 29, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 088910-ENC28J60-I/SS Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Family Name: ENC28J60 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Purpose: Controller Supply Voltage - Operating: 3.1 V to 3.6 V Operating Supply Current: 160mA Alternative Parts (Cross-Reference): LU82551QM 860611; RC82540EM 845194; FW82546EB845635; Introduction Date: November 29, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ENC28J60-I/SS - 088910-ENC28J60-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ENC28J60-I/SS
088910-ENC28J60-I/SS
Interface - Interface - Controllers - ENC28J60-I/SS 088910-ENC28J60-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 088910-ENC28J60-I/SS Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Family Name: ENC28J60 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Purpose: Controller Supply Voltage - Operating: 3.1 V to 3.6 V Operating Supply Current: 160mA Alternative Parts (Cross-Reference): LU82551QM 860611; RC82540EM 845194; FW82546EB845635; Introduction Date: November 29, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 088910-ENC28J60-I/SS
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 10 Base-T PHY
Family Name: ENC28J60
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Purpose: Controller
Supply Voltage - Operating: 3.1 V to 3.6 V
Operating Supply Current: 160mA
Alternative Parts (Cross-Reference): LU82551QM 860611; RC82540EM 845194; FW82546EB845635;
Introduction Date: November 29, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - ENC28J60-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Controllers
ENC28J60-I/SS-ND
Controllers ENC28J60-I/SS-ND
Ethernet Controller 10 Base-T PHY SPI Interface 28-SSOP

Ethernet Controller 10 Base-T PHY SPI Interface 28-SSOP

Buy Now Datasheet
Ethernet Interface Ics - 7707755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
7707755
Ethernet Interface Ics 7707755
Microchip ENC28J60-I/SS Controller IC

Microchip ENC28J60-I/SS Controller IC

Supplier's Site
Ethernet Interface Ics - 7707755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
7707755P
Ethernet Interface Ics 7707755P
Microchip ENC28J60-I/SS Controller IC

Microchip ENC28J60-I/SS Controller IC

Supplier's Site
Ethernet Interface Ics - 9122941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
9122941
Ethernet Interface Ics 9122941
Microchip ENC28J60-I/SS Controller IC

Microchip ENC28J60-I/SS Controller IC

Supplier's Site
Controllers - ENC28J60-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ENC28J60-I/SS
Controllers ENC28J60-I/SS
Ethernet Controller 10 Base-T PHY SPI Interface 28-SSOP

Ethernet Controller 10 Base-T PHY SPI Interface 28-SSOP

Buy Now Datasheet
Controllers ENC28J60-I/SS
IC ETHERNET CTRLR W/SPI 28SSOP

IC ETHERNET CTRLR W/SPI 28SSOP

Supplier's Site Datasheet
Shenzhen, China
Interface - Controllers
ENC28J60-I/SS
Interface - Controllers ENC28J60-I/SS
IC ETHERNET CTRLR W/SPI 28SSOP

IC ETHERNET CTRLR W/SPI 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ENC28J60-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ENC28J60-I/SS
Integrated Circuits (ICs) - Interface - Controllers ENC28J60-I/SS
IC ETHERNET CTRLR W/SPI 28SSOP

IC ETHERNET CTRLR W/SPI 28SSOP

Supplier's Site
Communication Interface Chip/UART/485/232 >> Ethernet ICs - ENC28J60-I/SS - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Ethernet ICs
ENC28J60-I/SS
Communication Interface Chip/UART/485/232 >> Ethernet ICs ENC28J60-I/SS
Controller SPI SSOP-28-208mil Ethernet ICs ROHS

Controller SPI SSOP-28-208mil Ethernet ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 088910-ENC28J60-I/SS ENC28J60-I/SS-ND 7707755 7707755P ENC28J60-I/SS ENC28J60-I/SS ENC28J60-I/SS ENC28J60-I/SS ENC28J60-I/SS
Product Name Interface - Interface - Controllers - ENC28J60-I/SS Controllers Ethernet Interface Ics Ethernet Interface Ics Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Communication Interface Chip/UART/485/232 >> Ethernet ICs
Supply Voltage Other; 3.1 V ~ 3.6 V Other; 3.1V ~ 3.6V 3.3V; Other; 3.3 v 3.6V; Other; 3.1V ~ 3.6V Other; 3.1V ~ 3.6V 3.6V; Other Other; 3.1V~3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 28-SSOP SSOP; "28-SSOP (0.209"", 5.30mm Width)" SSOP; Ssop SSOP; SSOP SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) SSOP; 28-SSOP (0.209", 5.30mm Width) SSOP SSOP
Technology SPI; Ethernet SPI; Ethernet; Ieee 802.3 Ethernet; IEEE 802.3 SPI; SPI SPI; Ethernet; SPI SPI; SPI Ethernet; Ethernet SPI; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74VHC244BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Line Interface ICs - 1609979 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details