Win Source Part Number: 1378438-FT232HQ-TRAY
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: FTDI, Future Technology Devices International Ltd
Package: Tray
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (8x8)
Base Product Number: FT232HQ
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Bridge, USB to UART,FIFO
Voltage - Supply: 1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply: 24mA
Protocol: USB
Interface: UART, FIFO
Standards: USB 2.0
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)
Full Speed/High Speed USB Interface Device USB 1.1/USB 2.0 3.3V Tray 48-Pin QFN EP Product overview: FT232HQ-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232HQ-TRAY can be used for catalog matching and distributor lookup.
USB Interface IC USB HS to UART/FIFO SPI/JTAG/I2C QFN-48
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-QFN (8x8)
IC HS USB TO UART/FIFO 48QFN
IC HS USB TO UART/FIFO 48QFN
IC HS USB TO UART/FIFO 48QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1378438-FT232HQ-TRAY | FT232HQ-TRAY-ND | 754-FT232HQ-TRAY | FT232HQ-TRAY | FT232HQ-TRAY | FT232HQ-TRAY | FT232HQ-TRAY | FT232HQ-TRAY |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | 3.3V QFN Interface Transceiver IC | USB Interface IC | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Transceiver | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 1.62V ~ 1.98V~ 2.97V ~ 3.63V | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V | Other | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB; UART, FIFO | UART, FIFO | UART, FIFO | USB; USB | UART, FIFO |