Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC
IC MULTIPLEXER LVDS 1CH 16SOIC
IC MULTIPLEXER LVDS 1CH 16SOIC
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS91M125TMAX | DS91M125TMAX | DS91M125TMAX |
| Product Name | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Buffer; Buffer, Multiplexer | Sensor Interface; Buffer |
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other |