Texas Instruments Interface - Interface - Analog Switches - Special Purpose - HD3SS460RNHT HD3SS460RNHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1042886-HD3SS460RNHT Features: Bi-Directional Applications: USB -3db Bandwidth: 5.4GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 14 Ohm Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1042886-HD3SS460RNHT Features: Bi-Directional Applications: USB -3db Bandwidth: 5.4GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 14 Ohm Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HD3SS460RNHT - 1042886-HD3SS460RNHT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS460RNHT
1042886-HD3SS460RNHT
Interface - Interface - Analog Switches - Special Purpose - HD3SS460RNHT 1042886-HD3SS460RNHT
Manufacturer: Texas Instruments Win Source Part Number: 1042886-HD3SS460RNHT Features: Bi-Directional Applications: USB -3db Bandwidth: 5.4GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 14 Ohm Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1042886-HD3SS460RNHT
Features: Bi-Directional
Applications: USB
-3db Bandwidth: 5.4GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 14 Ohm
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Analog Switches - Special Purpose - HD3SS460RNHT - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS460RNHT
Analog Switches - Special Purpose HD3SS460RNHT
IC MUX/DEMUX 4CH TYPE C2 30WQFN

IC MUX/DEMUX 4CH TYPE C2 30WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS460RNHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS460RNHT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS460RNHT
IC MUX/DEMUX 4CH TYPE C2 30WQFN

IC MUX/DEMUX 4CH TYPE C2 30WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1042886-HD3SS460RNHT HD3SS460RNHT HD3SS460RNHT
Product Name Interface - Interface - Analog Switches - Special Purpose - HD3SS460RNHT Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Bounce Eliminator ICs - 1899290P - RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; SSOP
Pins 20 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details