IC USB MUX/SWITCH 16MLP
IC USB MUX/SWITCH 16MLP
4:1 HI SPEED USB MUX/SW, -40 TO 85DEG C; USB IC Type:High Speed USB Switch; USB Standard:USB 2.0; Supply Voltage Min:2.5V; Supply Voltage Max:4.4V; Interface Case Style:MLP; No. of Pins:16Pins; Data Rate:480Mbps; No. of Ports:2 Port;RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FSUSB74MPX | FSUSB74MPX | 07AH4016 |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose | 4 Onsemi |
| Device Type | Sensor Interface | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | MLP |
| Supply Voltage | Other; 2.5V ~ 4.4V | Other; 2.5V |