28-Bit Serializer Deserializer TSSOP56
28-Bit Serializer Deserializer TSSOP56
28-Bit Serializer Deserializer TSSOP56
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140646-FIN3386MTDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 4
Output Type: LVTTL
Data Rate: 2.38Gbps
Input Type: LVDS
Number of Outputs: 28
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC SERIALIZER/DESERIAL 56TSSOP
LVDS Interface IC SerDes LV 28.21Bit Flat Panel Display
IC SERIALIZER/DESERIAL 56TSSOP
2.38Gbps Deserializer 4 Input 28 Output 56-TSSOP
DISPLAY LINK DESERIALISER, TSSOP-56 ROHS COMPLIANT: YES
IC SERIALIZER/DESERIAL 56TSSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1662217 | 8648938P | 140646-FIN3386MTDX | FIN3386MTDX | FIN3386MTDX | FIN3386MTDX | FIN3386MTDX | 54AH6258 | FIN3386MTDX |
| Product Name | LVDS Interface Ics | LVDS Interface Ics | Interface - Interface - Serializers, Deserializers - FIN3386MTDX | Interface - Serializers, Deserializers | LVDS Interface IC | Serializers, Deserializers | Serializers, Deserializers | Display Link Deserialiser, Tssop-56 Rohs Compliant Onsemi | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Technology | LVDS | LVDS | |||||||
| Device Type | Serdes | Sensor Interface | Sensor Interface | ||||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | 3.6V; Other; 3.6 v | Other; 3 V ~ 3.6 V | 3.3V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | |||
| # of Rx | 28 # | 28 # |