TYPE-C USB CC WITH D+D- PORT PR
POWER SUPPLY SUPPORT CIRCUIT, FI
HSD PORT PROTECTION SW, USB 2.0, UMLP-16; USB IC Type:USB Type-C Port Protection; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:UMLP; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FUSB252UMX | FUSB252UMX | 15AC8285 |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose | Hsd Port Protection Sw, Usb 2.0, Umlp-16; Usb Ic Type Onsemi |
| Device Type | Sensor Interface | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-UFQFN | 16-UFQFN | UMLP |
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V |