FTDI Chip Integrated Circuits (ICs) - Interface - Controllers FT260S-U

Description
Win Source Part Number: 1352428-FT260S-U Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: FTDI, Future Technology Devices International Ltd Package: Tube Product Status: Active Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Base Product Number: FT260S HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Bridge, USB to I²C/UART Voltage - Supply: 1.8V, 2.5V, 3.3V Protocol: USB Interface: I²C, UART Standards: USB 2.0
Request a Quote Datasheet
Description
Win Source Part Number: 1352428-FT260S-U Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: FTDI, Future Technology Devices International Ltd Package: Tube Product Status: Active Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Base Product Number: FT260S HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Bridge, USB to I²C/UART Voltage - Supply: 1.8V, 2.5V, 3.3V Protocol: USB Interface: I²C, UART Standards: USB 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1352428-FT260S-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1352428-FT260S-U
Integrated Circuits (ICs) - Interface - Controllers 1352428-FT260S-U
Win Source Part Number: 1352428-FT260S-U Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: FTDI, Future Technology Devices International Ltd Package: Tube Product Status: Active Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Base Product Number: FT260S HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Bridge, USB to I²C/UART Voltage - Supply: 1.8V, 2.5V, 3.3V Protocol: USB Interface: I²C, UART Standards: USB 2.0

Win Source Part Number: 1352428-FT260S-U
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: FTDI, Future Technology Devices International Ltd
Package: Tube
Product Status: Active
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Base Product Number: FT260S
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Bridge, USB to I²C/UART
Voltage - Supply: 1.8V, 2.5V, 3.3V
Protocol: USB
Interface: I²C, UART
Standards: USB 2.0

Buy Now Datasheet
Controllers - 768-1282-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1282-5-ND
Controllers 768-1282-5-ND
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 28-TSSOP

USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
754-FT260S-U
TSSOP Interface Transceiver IC 754-FT260S-U
USB Bus Controller, CMOS, PDSO28, TSSOP-28 Product overview: FT260S-U from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT260S-U can be used for catalog matching and distributor lookup.

USB Bus Controller, CMOS, PDSO28, TSSOP-28 Product overview: FT260S-U from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT260S-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface Bridge, Usb To I2C/uart, Tssop; Bridge Type Ftdi - 01AC4873 - Newark, An Avnet Company
Chicago, IL, United States
Interface Bridge, Usb To I2C/uart, Tssop; Bridge Type Ftdi
01AC4873
Interface Bridge, Usb To I2C/uart, Tssop; Bridge Type Ftdi 01AC4873
INTERFACE BRIDGE, USB TO I2C/UART, TSSOP; Bridge Type:USB to I2C / UART; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

INTERFACE BRIDGE, USB TO I2C/UART, TSSOP; Bridge Type:USB to I2C / UART; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT260S-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT260S-U
Integrated Circuits (ICs) - Interface - Controllers FT260S-U
IC USB TO UART/I2C 28-TSSOP

IC USB TO UART/I2C 28-TSSOP

Supplier's Site
Controllers - FT260S-U - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT260S-U
Controllers FT260S-U
IC USB TO UART/I2C 28-TSSOP

IC USB TO UART/I2C 28-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT260S-U
USB Interface IC FT260S-U
USB Interface IC HID-class USB UART I2C Bridge IC

USB Interface IC HID-class USB UART I2C Bridge IC

Buy Now Datasheet
Controllers - FT260S-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT260S-U
Controllers FT260S-U
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 28-TSSOP

USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 28-TSSOP

Buy Now Datasheet
Interface - Controllers - FT260S-U - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT260S-U
Interface - Controllers FT260S-U
IC USB TO UART/I2C 28-TSSOP

IC USB TO UART/I2C 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1352428-FT260S-U 768-1282-5-ND 754-FT260S-U 01AC4873 FT260S-U FT260S-U FT260S-U FT260S-U FT260S-U
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers TSSOP Interface Transceiver IC Interface Bridge, Usb To I2C/uart, Tssop; Bridge Type Ftdi Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Transceiver UART Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V 1.8V Other; 4.5V 3.3V; Other Other; 1.8V, 2.5V, 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP 28-TSSOP (0.173", 4.40mm Width) TSSOP-28 SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32175-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers