Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS3202IRSVR

Description
Win Source Part Number: 960141-HD3SS3202IRSV R Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 8GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 2 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51121-2,296-5112 1-1,296-51121-6,HD3S S3202IRSVR-ND Base Product Number: HD3SS3202
Request a Quote Datasheet
Description
Win Source Part Number: 960141-HD3SS3202IRSV R Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 8GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 2 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51121-2,296-5112 1-1,296-51121-6,HD3S S3202IRSVR-ND Base Product Number: HD3SS3202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 960141-HD3SS3202IRSVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
960141-HD3SS3202IRSVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 960141-HD3SS3202IRSVR
Win Source Part Number: 960141-HD3SS3202IRSV R Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 8GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 2 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51121-2,296-5112 1-1,296-51121-6,HD3S S3202IRSVR-ND Base Product Number: HD3SS3202

Win Source Part Number: 960141-HD3SS3202IRSVR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional
Package: Tape & Reel
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 8Ohm
-3db Bandwidth: 8GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 2
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51121-2,296-51121-1,296-51121-6,HD3SS3202IRSVR-ND
Base Product Number: HD3SS3202

Buy Now Datasheet
Analog Switches - Special Purpose - HD3SS3202IRSVR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS3202IRSVR
Analog Switches - Special Purpose HD3SS3202IRSVR
HD3SS3202IRSV

HD3SS3202IRSV

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
HD3SS3202IRSVR
USB Interface IC HD3SS3202IRSVR
USB Interface IC Two-channel differential 2:1/1:2 USB3.1 mux & demux 16-UQFN -40 to 85

USB Interface IC Two-channel differential 2:1/1:2 USB3.1 mux & demux 16-UQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS3202IRSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS3202IRSVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS3202IRSVR
HD3SS3202IRSV

HD3SS3202IRSV

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 960141-HD3SS3202IRSVR HD3SS3202IRSVR HD3SS3202IRSVR HD3SS3202IRSVR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose USB Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3V ~ 3.6V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details