The DS92LV1021AMSA is a 10-bit serializer designed for high-speed data transmission over differential backplanes or twisted pair cables. It operates at clock speeds ranging from 16 MHz to 40 MHz, achieving a serial data rate of up to 400 Mbps. The device features a single differential pair output, which simplifies PCB layout and reduces channel skew. It includes programmable edge triggering on the clock and supports a power-down mode to minimize power consumption when not in use. The serializer can be easily integrated with TI's 10-bit BLVDS deserializers, facilitating synchronization and data transfer. The DS92LV1021AMSA is housed in a compact 28-lead SSOP package, making it suitable for space-constrained applications.
Manufacturer: Texas Instruments
Win Source Part Number: 080796-DS92LV1021AMS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 400Mbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 47
IC LINE DRIVER, PDSO28, SSOP-28, Line Driver or Receiver Product overview: DS92LV1021AMSA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1021AMSA can be used for catalog matching and distributor lookup.
LINE DRIVER, 1 FUNC, 1 DRIVER, C
400Mbps Serializer 10 Input 1 Output 28-SSOP
400Mbps Serializer 10 Input 1 Output 28-SSOP
IC SERIALIZER 10BIT 28-SSOP
LINE DRIVER, 1 FUNC, 1 DRIVER, C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080796-DS92LV1021AMSA | 755-DS92LV1021AMSA | DS92LV1021AMSA | DS92LV1021AMSA | DS92LV1021AMSA |
| Product Name | Interface - Interface - Serializers, Deserializers - DS92LV1021AMSA | SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | |
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |