onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157L6X FSA1157L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016477-FSA1157L6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 20pC Family Name: FSA1157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 20ns, 30ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): ADG751ARTZ; MAX4697EBT; ADG742BKS-REEL7; ADG802BRT-REEL; Introduction Date: November 06, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016477-FSA1157L6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 20pC Family Name: FSA1157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 20ns, 30ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): ADG751ARTZ; MAX4697EBT; ADG742BKS-REEL7; ADG802BRT-REEL; Introduction Date: November 06, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157L6X - 016477-FSA1157L6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157L6X
016477-FSA1157L6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157L6X 016477-FSA1157L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016477-FSA1157L6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 20pC Family Name: FSA1157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 20ns, 30ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): ADG751ARTZ; MAX4697EBT; ADG742BKS-REEL7; ADG802BRT-REEL; Introduction Date: November 06, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016477-FSA1157L6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 300MHz
Charge Injection: 20pC
Family Name: FSA1157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 6-MicroPak
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 20ns, 30ns
Channel Capacitance(CS off, CD off): 20pF
Max Leakage Current (IS off): 2nA
Alternative Parts (Cross-Reference): ADG751ARTZ; MAX4697EBT; ADG742BKS-REEL7; ADG802BRT-REEL;
Introduction Date: November 06, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSA1157L6X
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers FSA1157L6X
IC SW SPST-NCX1 900MOHM 6MICROPK

IC SW SPST-NCX1 900MOHM 6MICROPK

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - FSA1157L6X - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
FSA1157L6X
Analog Switches, Multiplexers, Demultiplexers FSA1157L6X
IC SWITCH SPST 6MICROPAK

IC SWITCH SPST 6MICROPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 016477-FSA1157L6X FSA1157L6X FSA1157L6X
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1157L6X Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32177-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details