Texas Instruments High-Performance Analog 32-bit 85 MHz Interface Transceiver IC DS92LV3241TVS/NOPB

Description
20-85 MHz 32-Bit Channel Link II Serializer 64-TQFP -40 to 85 Product overview: DS92LV3241TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV3241TVS/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-85 MHz 32-Bit Channel Link II Serializer 64-TQFP -40 to 85 Product overview: DS92LV3241TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV3241TVS/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 85 MHz Interface Transceiver IC
755-DS92LV3241TVS/NOPB
32-bit 85 MHz Interface Transceiver IC 755-DS92LV3241TVS/NOPB
20-85 MHz 32-Bit Channel Link II Serializer 64-TQFP -40 to 85 Product overview: DS92LV3241TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV3241TVS/NO PB can be used for catalog matching and distributor lookup.

20-85 MHz 32-Bit Channel Link II Serializer 64-TQFP -40 to 85 Product overview: DS92LV3241TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV3241TVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS92LV3241TVS/NOPB - 773394-DS92LV3241TVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV3241TVS/NOPB
773394-DS92LV3241TVS/NOPB
Interface - Interface - Serializers, Deserializers - DS92LV3241TVS/NOPB 773394-DS92LV3241TVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773394-DS92LV3241TVS /NOPB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TQFP Mounting: SMD Number of Inputs: 32 Output Type: Channel Link II (LVDS) Operating Supply Voltage: 3.135 V ~ 3.465 V Data Rate: 2.72Gbps Function: Serializer Input Type: Channel Link II (LVCMOS) Number of Outputs: 4 Family Name: DS92LV3241 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): DS92LV3241TVSX/NOPB; ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773394-DS92LV3241TVS/NOPB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TQFP
Mounting: SMD
Number of Inputs: 32
Output Type: Channel Link II (LVDS)
Operating Supply Voltage: 3.135 V ~ 3.465 V
Data Rate: 2.72Gbps
Function: Serializer
Input Type: Channel Link II (LVCMOS)
Number of Outputs: 4
Family Name: DS92LV3241
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): DS92LV3241TVSX/NOPB;
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - DS92LV3241TVS/NOPB - Rochester Electronics
Newburyport, MA, United States
DS92LV3241 20-85 MHz 32-Bit Channel Link II Serializer

DS92LV3241 20-85 MHz 32-Bit Channel Link II Serializer

Supplier's Site Datasheet
 - DS92LV3241TVS/NOPB - Rochester Electronics
Newburyport, MA, United States
DS92LV3241 20-85 MHz 32-Bit Channel Link II Serializer

DS92LV3241 20-85 MHz 32-Bit Channel Link II Serializer

Supplier's Site Datasheet
Interface - Serializers, Deserializers - DS92LV3241TVS/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS92LV3241TVS/NOPB
Interface - Serializers, Deserializers DS92LV3241TVS/NOPB
IC SERIALIZER LVDS 32BIT 64TQFP

IC SERIALIZER LVDS 32BIT 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV3241TVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV3241TVS/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV3241TVS/NOPB
IC SERIALIZER LVDS 32BIT 64TQFP

IC SERIALIZER LVDS 32BIT 64TQFP

Supplier's Site
Serializers, Deserializers - DS92LV3241TVS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS92LV3241TVS/NOPB
Serializers, Deserializers DS92LV3241TVS/NOPB
IC SERIALIZER LVDS 32BIT 64TQFP

IC SERIALIZER LVDS 32BIT 64TQFP

Supplier's Site Datasheet
Serializers, Deserializers - DS92LV3241TVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV3241TVS/NOPB
Serializers, Deserializers DS92LV3241TVS/NOPB
2.72Gbps Serializer 32 Input 4 Output 64-TQFP (10x10)

2.72Gbps Serializer 32 Input 4 Output 64-TQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS92LV3241TVS/NOPB
Serializers & Deserializers - Serdes DS92LV3241TVS/NOPB
Serializers & Deserializers - Serdes 20-85 MHz 32B CH Link II Serializer

Serializers & Deserializers - Serdes 20-85 MHz 32B CH Link II Serializer

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS92LV3241TVS/NOPB 773394-DS92LV3241TVS/NOPB DS92LV3241TVS/NOPB DS92LV3241TVS/NOPB DS92LV3241TVS/NOPB DS92LV3241TVS/NOPB DS92LV3241TVS/NOPB DS92LV3241TVS/NOPB
Product Name 32-bit 85 MHz Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS92LV3241TVS/NOPB Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Serializers & Deserializers - Serdes
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Data Rate 2.72E6 kbps 2.72E6 kbps 2.72E6 kbps 2.72E6 kbps 2.72E6 kbps 2.72E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers