onsemi Interface - Interface - Analog Switches - Special Purpose - FSA646UCX FSA646UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 848430-FSA646UCX Features: Switch IC 4 Channel Package: Reel - TR Family Name: FSA646 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA646UCXOSDKR, FSA646UCX-ND, FSA646UCXOSTR, FSA646UCXOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 848430-FSA646UCX Features: Switch IC 4 Channel Package: Reel - TR Family Name: FSA646 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA646UCXOSDKR, FSA646UCX-ND, FSA646UCXOSTR, FSA646UCXOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA646UCX - 848430-FSA646UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA646UCX
848430-FSA646UCX
Interface - Interface - Analog Switches - Special Purpose - FSA646UCX 848430-FSA646UCX
Manufacturer: ON Semiconductor Win Source Part Number: 848430-FSA646UCX Features: Switch IC 4 Channel Package: Reel - TR Family Name: FSA646 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA646UCXOSDKR, FSA646UCX-ND, FSA646UCXOSTR, FSA646UCXOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 848430-FSA646UCX
Features: Switch IC 4 Channel
Package: Reel - TR
Family Name: FSA646
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSA646UCXOSDKR, FSA646UCX-ND, FSA646UCXOSTR, FSA646UCXOSCT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA646UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA646UCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA646UCX
2:1 MIPI D-PHY(2.5GBPS) 4-DATA L

2:1 MIPI D-PHY(2.5GBPS) 4-DATA L

Supplier's Site
Analog Switches - Special Purpose - FSA646UCX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA646UCX
Analog Switches - Special Purpose FSA646UCX
2:1 MIPI D-PHY(2.5GBPS) 4-DATA L

2:1 MIPI D-PHY(2.5GBPS) 4-DATA L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 848430-FSA646UCX FSA646UCX FSA646UCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA646UCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Hex unbuffered inverter - 74AHCU04BQ/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers