The FIN24ACGFX is a 22-bit bi-directional serializer/deseriali
LINE TRANSCEIVER Product overview: FIN24ACGFX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN24ACGFX can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PBGA42
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113751-FIN24ACGFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 22/1
Output Type: LVCMOS
Data Rate: 520Mbps
Input Type: LVCMOS
Number of Outputs: 1/22
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C (TA)
Case / Package: 42-USS-BGA (3.5x4.5)
Purpose: Serializer/Deseriali
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
520Mbps Serializer/Deseriali
520Mbps Serializer/Deseriali
LINE TRANSCEIVER
IC SERIALIZER/DESERIAL 42-BGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-FIN24ACGFX | FIN24ACGFX | 113751-FIN24ACGFX | FIN24ACGFX | FIN24ACGFX | FIN24ACGFX | FIN24ACGFX |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - FIN24ACGFX | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | |
| Device Type | Transceiver | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65 V ~ 3.6 V | 3.6V; Other; 1.65V ~ 3.6V | 3.6V; Other | Other; 1.65V ~ 3.6V |