onsemi 3.3V 4Bit Interface Transceiver IC FIN1048MTCX

Description
Buffers & Line Drivers 3.3V LVDS Receiver 4Bit FloThru HS Diff Product overview: FIN1048MTCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 4Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1048MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Buffers & Line Drivers 3.3V LVDS Receiver 4Bit FloThru HS Diff Product overview: FIN1048MTCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 4Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1048MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 4Bit Interface Transceiver IC
704-FIN1048MTCX
3.3V 4Bit Interface Transceiver IC 704-FIN1048MTCX
Buffers & Line Drivers 3.3V LVDS Receiver 4Bit FloThru HS Diff Product overview: FIN1048MTCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 4Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1048MTCX can be used for catalog matching and distributor lookup.

Buffers & Line Drivers 3.3V LVDS Receiver 4Bit FloThru HS Diff Product overview: FIN1048MTCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 4Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1048MTCX can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - FIN1048MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
FIN1048MTCX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FIN1048MTCX
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site
Drivers, Receivers, Transceivers - FIN1048MTCX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
FIN1048MTCX
Drivers, Receivers, Transceivers FIN1048MTCX
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site Datasheet
Lvds Diff Receiver, 400Mbps, Tssop-16; Device Type Onsemi - 46AC0822 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Diff Receiver, 400Mbps, Tssop-16; Device Type Onsemi
46AC0822
Lvds Diff Receiver, 400Mbps, Tssop-16; Device Type Onsemi 46AC0822
LVDS DIFF RECEIVER, 400MBPS, TSSOP-16; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; No. of Pins:16Pins RoHS Compliant: Yes

LVDS DIFF RECEIVER, 400MBPS, TSSOP-16; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 704-FIN1048MTCX FIN1048MTCX FIN1048MTCX 46AC0822
Product Name 3.3V 4Bit Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Lvds Diff Receiver, 400Mbps, Tssop-16; Device Type Onsemi
Device Type Transceiver Receiver; Sensor Interface Receiver Receiver
Features RoHS RoHS
Data Rate 400000 kbps 400000 kbps
Package Type Reel SSOP; TSSOP 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details