V.23 COMPATIBLE MODEM Product overview: FX604D4 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-FX604D4 can be used for catalog matching and distributor lookup.
Manufacturer: CML Microcircuits
Win Source Part Number: 265826-FX604D4
Mounting Style: SMD
Data Format: FSK, V.23
Baud Rates: 1.2k
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
1.2k Modem FSK, V.23 16-SOIC
V.23 COMPATIBLE MODEM
V.23 COMPATIBLE MODEM
V.23 COMPATIBLE MODEM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-FX604D4 | 265826-FX604D4 | FX604D4 | FX604D4 | FX604D4 | FX604D4 |
| Product Name | Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - FX604D4 | Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules | Interface - Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |