Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 872375-FT311D-32L1C-
Operating Temperature Range: -40°C ~ 85°C
Features: USB Controller USB 2.0 UART Interface 32-LQFP (7x7)
Package: 32-LQFP
Package: Tray
Family Name: FT311D
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 768-1350, FT311D-32L1C-T-ND
USB Interface IC USB Android Host Controller IC LQFP32 Product overview: FT311D-32L1C-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT311D-32L1C-T can be used for catalog matching and distributor lookup.
USB Controller USB 2.0 UART Interface 32-LQFP (7x7)
USB Interface IC USB Android Host Controller IC LQFP32
IC USB ANDROID HOST CTRL LQFP-32
USB Controller USB 2.0 UART Interface 32-LQFP (7x7)
IC USB ANDROID HOST CTRL LQFP-32
IC USB ANDROID HOST CTRL LQFP-32
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 872375-FT311D-32L1C-T | 754-FT311D-32L1C-T | 768-1350-ND | FT311D-32L1C-T | FT311D-32L1C-T | FT311D-32L1C-T | FT311D-32L1C-T | FT311D-32L1C-T |
| Product Name | Interface - Interface - Controllers - FT311D-32L1C-T | Interface Transceiver IC | Controllers | USB Interface IC | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Transceiver | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; 32-LQFP (7x7) | Tray | LQFP; 32-LQFP | LQFP-32 | QFP; 32-LQFP | QFP; LQFP; 32-LQFP | QFP; 32-LQFP | QFP |
| Features | RoHS | RoHS | RoHS |