Texas Instruments High-Performance Analog SOT-23 Interface Transceiver IC DSLVDS1001DBVR

Description
400-Mbps LVDS single high speed differential driver 5-SOT-23 -40 to 85 Product overview: DSLVDS1001DBVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DSLVDS1001DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400-Mbps LVDS single high speed differential driver 5-SOT-23 -40 to 85 Product overview: DSLVDS1001DBVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DSLVDS1001DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Interface Transceiver IC
710-DSLVDS1001DBVR
SOT-23 Interface Transceiver IC 710-DSLVDS1001DBVR
400-Mbps LVDS single high speed differential driver 5-SOT-23 -40 to 85 Product overview: DSLVDS1001DBVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DSLVDS1001DBVR can be used for catalog matching and distributor lookup.

400-Mbps LVDS single high speed differential driver 5-SOT-23 -40 to 85 Product overview: DSLVDS1001DBVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DSLVDS1001DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1352571-DSLVDS1001DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1352571-DSLVDS1001DBVR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1352571-DSLVDS1001DBVR
Win Source Part Number: 1352571-DSLVDS1001DB VR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. Type: Driver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: DSLVDS1001 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Data Rate: 400Mbps Protocol: LVDS Number of Drivers/Receivers: 1/0

Win Source Part Number: 1352571-DSLVDS1001DBVR
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
Type: Driver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: DSLVDS1001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Data Rate: 400Mbps
Protocol: LVDS
Number of Drivers/Receivers: 1/0

Buy Now Datasheet
Drivers, Receivers, Transceivers - DSLVDS1001DBVR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DSLVDS1001DBVR
Drivers, Receivers, Transceivers DSLVDS1001DBVR
IC DRIVER 1/0 SOT23-5

IC DRIVER 1/0 SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DSLVDS1001DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DSLVDS1001DBVR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DSLVDS1001DBVR
IC DRIVER 1/0 SOT23-5

IC DRIVER 1/0 SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DSLVDS1001DBVR
LVDS Interface IC DSLVDS1001DBVR
LVDS Interface IC 400-Mbps LVDS single high speed differential driver 5-SOT-23 -40 to 85

LVDS Interface IC 400-Mbps LVDS single high speed differential driver 5-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-DSLVDS1001DBVR 1352571-DSLVDS1001DBVR DSLVDS1001DBVR DSLVDS1001DBVR DSLVDS1001DBVR
Product Name SOT-23 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Device Type Transceiver Receiver; Sensor Interface; Transceiver Driver Receiver; Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Data Rate 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261038-SI2404-D-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers