Manufacturer: Broadcom Limited
Win Source Part Number: 1042859-HCTL-2021-PL
Packaging: Tube/Rail
Applications: Encoder to Microprocessor
Mounting: Surface Mount
Family Name: HCTL-2021
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.5 V to 5.5 V
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 46
IC INTERFACE SPECIALIZED 20PLCC
IC INTERFACE SPECIALIZED 20PLCC
Encoder to Microprocessor Interface 20-PLCC (9x9)
IC INTERFACE SPECIALIZED 20PLCC
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1042859-HCTL-2021-PLC | HCTL-2021-PLC | HCTL-2021-PLC | HCTL-2021-PLC | HCTL-2021-PLC |
| Product Name | Interface - Interface - Specialized - HCTL-2021-PLC | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other |