Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 845849-FT4232HQ-TRAY
Series: USBmadeEZ-FIFO
Features: Interface
Package: Tray
Family Name: FT4232
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 768-1352, FT4232HQ - TRAY, FT4232HQ - TRAY-ND
USB 2.0 UART/MPSSE IC, 480Mbps, 64-Pin VQFN EP, 1.8V/3.3V Product overview: FT4232HQ-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 3.3V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4232HQ-TRAY can be used for catalog matching and distributor lookup.
USB Bridge, USB to UART USB 2.0 UART Interface 64-QFN (9x9)
IC USB HS QUAD UART/SYNC 64-QFN
USB Bridge, USB to UART USB 2.0 UART Interface 64-QFN (9x9)
USB Interface IC USB HS to Quad UART/ SPI/JTAG/I2C QFN-64
IC USB HS QUAD UART/SYNC 64-QFN
IC USB HS QUAD UART/SYNC 64-QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 845849-FT4232HQ-TRAY | 754-FT4232HQ-TRAY | 768-1352-ND | FT4232HQ-TRAY | FT4232HQ-TRAY | FT4232HQ-TRAY | FT4232HQ-TRAY | FT4232HQ-TRAY |
| Product Name | Interface - Interface - Controllers - FT4232HQ-TRAY | 1.8V 3.3V VQFN Interface Transceiver IC | Controllers | Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Transceiver | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Data Rate | 480 kbps | 480000 to ? kbps | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | VQFN EP | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | QFN-64 | 64-VFQFN Exposed Pad |