Microchip Technology, Inc. Controllers ENC28J60T-I/SO

Description
Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Request a Quote Datasheet
Description
Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - ENC28J60T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC

Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC

Buy Now Datasheet
Controllers - ENC28J60T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC

Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC

Buy Now Datasheet
Controllers - ENC28J60T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC

Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 967981-ENC28J60T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
967981-ENC28J60T-I/SO
Integrated Circuits (ICs) - Interface - Controllers 967981-ENC28J60T-I/SO
Win Source Part Number: 967981-ENC28J60T-I/S O Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,600 Protocol: Ethernet Function: Controller Interface: SPI Current - Supply: 160mA Standards: 10 Base-T PHY Voltage - Supply: 3.1V ~ 3.6V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ENC28J60T-I/SOCT,ENC 28J60TISO,ENC28J60T- I/SODKR,ENC28J60T-I/ SO-ND,ENC28J60T-I/SO TR Base Product Number: ENC28J60

Win Source Part Number: 967981-ENC28J60T-I/SO
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 1,600
Protocol: Ethernet
Function: Controller
Interface: SPI
Current - Supply: 160mA
Standards: 10 Base-T PHY
Voltage - Supply: 3.1V ~ 3.6V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ENC28J60T-I/SOCT,ENC28J60TISO,ENC28J60T-I/SODKR,ENC28J60T-I/SO-ND,ENC28J60T-I/SOTR
Base Product Number: ENC28J60

Buy Now Datasheet
Controllers - ENC28J60T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ENC28J60T-I/SO
Controllers ENC28J60T-I/SO
Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC

Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC

Buy Now Datasheet
Interface - Controllers - ENC28J60T-I/SO - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ENC28J60T-I/SO
Interface - Controllers ENC28J60T-I/SO
IC ETHERNET CTRLR W/SPI 28-SOIC

IC ETHERNET CTRLR W/SPI 28-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ENC28J60T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ENC28J60T-I/SO
Integrated Circuits (ICs) - Interface - Controllers ENC28J60T-I/SO
IC ETHERNET CTRLR W/SPI 28-SOIC

IC ETHERNET CTRLR W/SPI 28-SOIC

Supplier's Site
Controllers ENC28J60T-I/SO
IC ETHERNET CTRLR W/SPI 28-SOIC

IC ETHERNET CTRLR W/SPI 28-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ENC28J60T-I/SOTR-ND 967981-ENC28J60T-I/SO ENC28J60T-I/SO ENC28J60T-I/SO ENC28J60T-I/SO ENC28J60T-I/SO
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology SPI; Ethernet SPI; SPI SPI; SPI Ethernet; Ethernet SPI; Ethernet; SPI
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.1V ~ 3.6V Other; 3.1V ~ 3.6V 3.6V; Other; 3.1V ~ 3.6V 3.6V; Other Other; 3.1V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers