Manufacturer: Texas Instruments
Win Source Part Number: 773397-DS99R105VS/NO
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TQFP
Mounting: SMD
Number of Inputs: 24
Output Type: FPD-Link, LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 960Mbps
Function: Serializer
Input Type: LVCMOS
Number of Outputs: 1
Family Name: DS99R105
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): DS99R105VSX; DS99R105VS; DS99R105SQX; DS99R105SQ;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC SERIALIZER 40MHZ 24BIT 48TQFP Product overview: DS99R105VS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ, 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40MHZ, 24BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS99R105VS/NOPB can be used for catalog matching and distributor lookup.
960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
DS99R105 3-40MHZ DC- BALANCED 24
IC SERIALIZER 40MHZ 24BIT 48TQFP
Serializers & Deserializers - Serdes 3-40MHz 24B LVDS Serializer
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 773397-DS99R105VS/NOPB | 755-DS99R105VS/NOPB | DS99R105VS/NOPB | DS99R105VS/NOPB | DS99R105VS/NOPB | DS99R105VS/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS99R105VS/NOPB | 40MHZ 24BIT Interface Transceiver IC | Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.3V | |
| Data Rate | 960000 kbps | 960000 kbps | 960000 kbps | 960000 kbps | 960000 to ? kbps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |