FTDI Chip Integrated Circuits (ICs) - Interface - Controllers FT120T-R

Description
Win Source Part Number: 1059923-FT120T-R Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Controller Interface: USB Current - Supply: 5mA Standards: USB 2.0 Voltage - Supply: 4V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MAX3243CPWR; MAX3243IPWR; MAX3238CPWR; SP3243EUEY-L/TR; SP3238EEY-L/TR; SP3243EBEY-L; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1141-6,FT120TR,7 68-1141-1,768-1141-2 Base Product Number: FT120T
Request a Quote Datasheet
Description
Win Source Part Number: 1059923-FT120T-R Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Controller Interface: USB Current - Supply: 5mA Standards: USB 2.0 Voltage - Supply: 4V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MAX3243CPWR; MAX3243IPWR; MAX3238CPWR; SP3243EUEY-L/TR; SP3238EEY-L/TR; SP3243EBEY-L; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1141-6,FT120TR,7 68-1141-1,768-1141-2 Base Product Number: FT120T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1059923-FT120T-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1059923-FT120T-R
Integrated Circuits (ICs) - Interface - Controllers 1059923-FT120T-R
Win Source Part Number: 1059923-FT120T-R Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Controller Interface: USB Current - Supply: 5mA Standards: USB 2.0 Voltage - Supply: 4V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MAX3243CPWR; MAX3243IPWR; MAX3238CPWR; SP3243EUEY-L/TR; SP3238EEY-L/TR; SP3243EBEY-L; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1141-6,FT120TR,7 68-1141-1,768-1141-2 Base Product Number: FT120T

Win Source Part Number: 1059923-FT120T-R
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Controller
Interface: USB
Current - Supply: 5mA
Standards: USB 2.0
Voltage - Supply: 4V ~ 5.5V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MAX3243CPWR; MAX3243IPWR; MAX3238CPWR; SP3243EUEY-L/TR; SP3238EEY-L/TR; SP3243EBEY-L;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: 768-1141-6,FT120TR,768-1141-1,768-1141-2
Base Product Number: FT120T

Buy Now Datasheet
Controllers - 768-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1141-2-ND
Controllers 768-1141-2-ND
USB Controller USB 2.0 USB Interface 28-TSSOP

USB Controller USB 2.0 USB Interface 28-TSSOP

Buy Now Datasheet
Controllers - 768-1141-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1141-6-ND
Controllers 768-1141-6-ND
USB Controller USB 2.0 USB Interface 28-TSSOP

USB Controller USB 2.0 USB Interface 28-TSSOP

Buy Now Datasheet
Controllers - 768-1141-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1141-1-ND
Controllers 768-1141-1-ND
USB Controller USB 2.0 USB Interface 28-TSSOP

USB Controller USB 2.0 USB Interface 28-TSSOP

Buy Now Datasheet
USB Interface ICs - 7694191 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7694191
USB Interface ICs 7694191
FTDI Chip FT120T-R Controller IC

FTDI Chip FT120T-R Controller IC

Supplier's Site
USB Interface ICs - 7694191P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7694191P
USB Interface ICs 7694191P
FTDI Chip FT120T-R Controller IC

FTDI Chip FT120T-R Controller IC

Supplier's Site
USB Interface ICs - 9231622 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
9231622
USB Interface ICs 9231622
FTDI Chip FT120T-R Controller IC

FTDI Chip FT120T-R Controller IC

Supplier's Site
5.5V TSSOP Interface Transceiver IC - 754-FT120T-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
754-FT120T-R
5.5V TSSOP Interface Transceiver IC 754-FT120T-R
USB 2.0 Controller, 480Mbps, TSSOP-28, 5.5V Product overview: FT120T-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT120T-R can be used for catalog matching and distributor lookup.

USB 2.0 Controller, 480Mbps, TSSOP-28, 5.5V Product overview: FT120T-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT120T-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Controllers - FT120T-R - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT120T-R
Interface - Controllers FT120T-R
IC CONTROLLER USB 28TSSOP

IC CONTROLLER USB 28TSSOP

Supplier's Site Datasheet
Controllers - FT120T-R - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT120T-R
Controllers FT120T-R
IC CONTROLLER USB 28TSSOP

IC CONTROLLER USB 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT120T-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT120T-R
Integrated Circuits (ICs) - Interface - Controllers FT120T-R
IC CONTROLLER USB 28TSSOP

IC CONTROLLER USB 28TSSOP

Supplier's Site
Controllers - FT120T-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT120T-R
Controllers FT120T-R
USB Controller USB 2.0 USB Interface 28-TSSOP

USB Controller USB 2.0 USB Interface 28-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT120T-R
USB Interface IC FT120T-R
USB Interface IC USB Device Controler w/ Parallel Bus IC

USB Interface IC USB Device Controler w/ Parallel Bus IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1059923-FT120T-R 768-1141-2-ND 7694191 7694191P 754-FT120T-R FT120T-R FT120T-R FT120T-R FT120T-R FT120T-R
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface ICs USB Interface ICs 5.5V TSSOP Interface Transceiver IC Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC
Device Type Sensor Interface Line / Bus Controller Controller Transceiver Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 4V ~ 5.5V Other; 4V ~ 5.5V 3.3V; Other; 3.3 to 5 v Other; 4V ~ 5.5V Other Other; 4V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; Tssop TSSOP 28-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) TSSOP-28
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
 - 74ABT16244ADL,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541SM96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers