FTDI Chip FT2232HQ-REEL Controller IC
FTDI Chip FT2232HQ-REEL Controller IC
FTDI Chip FT2232HQ-REEL Controller IC
Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 265418-FT2232HQ
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Purpose: Bridge, USB to UART,FIFO
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 70mA
Alternative Parts (Cross-Reference): FT2232HL; FT2232HQ; FT2232HQ-Tray;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
USB 2.0 Dual UART/FIFO IC, 480Mbps, 2-Ch, QFN Product overview: FT2232HQ-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT2232HQ-REEL can be used for catalog matching and distributor lookup.
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-QFN (9x9)
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-QFN (9x9)
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-QFN (9x9)
IC USB HS DUAL UART/FIFO 64-QFN
IC USB HS DUAL UART/FIFO 64-QFN
USB Interface IC USB HS to Dual UART/ FIFO/SPI/JTAG/I2C
IC USB HS DUAL UART/FIFO 64-QFN
DUAL UART, FIFO 480MBPS 3.63V QFN-64; No. of Channels:2 Channel; Data Rate:480Mbps; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Interface Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
USB Bridge, USB to UART,FIFO USB 2.0 UART Interface 64-QFN (9x9)
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1966415P | 1966415 | 265418-FT2232HQ | 754-FT2232HQ-REEL | 768-1025-1-ND | FT2232HQ-REEL | FT2232HQ-REEL | FT2232HQ-REEL | FT2232HQ-REEL | 80P4237 | FT2232HQ-REEL |
| Product Name | USB Interface ICs | USB Interface ICs | Interface - Interface - Controllers - FT2232HQ-REEL | Dual QFN Interface Transceiver IC | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Dual Uart, Fifo 480Mbps 3.63V Qfn-64; No. Of Channels Ftdi | Controllers |
| Technology | USB | USB | USB; UART | UART | USB; USB | UART | UART | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 12000 kbps | 12000 kbps | 480000 kbps | 480000 to ? kbps | 480000 kbps | ||||||
| Device Type | Controller | Transceiver | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | UART | CardBus Controller |