onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB73UMX FSUSB73UMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176118-FSUSB73UMX Packaging: Reel Features: Break-Before-Make, USB 2.0 Applications: USB Categories: Integrated Circuits Supplier Device Package: 16-UMLP (1.8x2.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-UFQFN On-State Resistance (Maximum): 9Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: FSUSB73 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 4.4V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176118-FSUSB73UMX Packaging: Reel Features: Break-Before-Make, USB 2.0 Applications: USB Categories: Integrated Circuits Supplier Device Package: 16-UMLP (1.8x2.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-UFQFN On-State Resistance (Maximum): 9Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: FSUSB73 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 4.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB73UMX - 1176118-FSUSB73UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB73UMX
1176118-FSUSB73UMX
Interface - Interface - Analog Switches - Special Purpose - FSUSB73UMX 1176118-FSUSB73UMX
Manufacturer: ON Semiconductor Win Source Part Number: 1176118-FSUSB73UMX Packaging: Reel Features: Break-Before-Make, USB 2.0 Applications: USB Categories: Integrated Circuits Supplier Device Package: 16-UMLP (1.8x2.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-UFQFN On-State Resistance (Maximum): 9Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: FSUSB73 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.5V ~ 4.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1176118-FSUSB73UMX
Packaging: Reel
Features: Break-Before-Make, USB 2.0
Applications: USB
Categories: Integrated Circuits
Supplier Device Package: 16-UMLP (1.8x2.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-UFQFN
On-State Resistance (Maximum): 9Ohm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: FSUSB73
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.5V ~ 4.4V

Buy Now
Analog Switches - Special Purpose - FSUSB73UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB73UMX
Analog Switches - Special Purpose FSUSB73UMX
IC USB MUX/SWITCH 16UMLP

IC USB MUX/SWITCH 16UMLP

Supplier's Site Datasheet
High Speed Usb 3 Onsemi - 54AH8807 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Usb 3 Onsemi
54AH8807
High Speed Usb 3 Onsemi 54AH8807
HIGH SPEED USB 3:1 MULTIPLEXER/SWITCH ROHS COMPLIANT: YES

HIGH SPEED USB 3:1 MULTIPLEXER/SWITCH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB73UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB73UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB73UMX
IC USB MUX/SWITCH 16UMLP

IC USB MUX/SWITCH 16UMLP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1176118-FSUSB73UMX FSUSB73UMX 54AH8807 FSUSB73UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB73UMX Analog Switches - Special Purpose High Speed Usb 3 Onsemi Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.5V ~ 4.4V
Package Type 16-UFQFN 16-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Quad buffer/line driver; 3-state - 74AHCT125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details