Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 33780-FT230XS-R
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: FT230X
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 3.3 V to 5 V
Operating Supply Current: 8mA
Alternative Parts (Cross-Reference): FT230XS-U; FT230XQ-R; FT231XS-T;
Introduction Date: February 08, 2012
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
USB Bridge, USB to UART USB 2.0 UART Interface 16-SSOP
USB Bridge, USB to UART USB 2.0 UART Interface 16-SSOP
USB Bridge, USB to UART USB 2.0 UART Interface 16-SSOP
USB UART IC, 12Mbps, 5.5V, SSOP, 85C Product overview: FT230XS-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT230XS-R can be used for catalog matching and distributor lookup.
IC USB SERIAL BASIC UART 16SSOP
USB Interface IC USB to Basic Serial UART IC SSOP-16
IC USB SERIAL BASIC UART 16SSOP
IC USB SERIAL BASIC UART 16SSOP
USB-UART CONVERTER, -40 TO 85DEG C; USB IC Type:USB-UART Converter; USB Standard:USB 2.0; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Data Rate:3Mbaud; No. of Ports:1 Port RoHS Compliant: Yes
USB Bridge, USB to UART USB 2.0 UART Interface 16-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 33780-FT230XS-R | 768-1135-6-ND | 754-FT230XS-R | FT230XS-R | FT230XS-R | FT230XS-R | FT230XS-R | 83T7087 | FT230XS-R |
| Product Name | Interface - Interface - Controllers - FT230XS-R | Controllers | 5.5V SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers | Usb-Uart Converter, -40 To 85Deg C; Usb Ic Type Ftdi | Controllers |
| Supply Voltage | Other; 3.3 V ~ 5 V | Other; 3.3V ~ 5V | 5V; Other | Other; 3.3V ~ 5V | Other; 2.97V | 5V; Other; 3.3V ~ 5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; SSOP; 16-SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP | SSOP | SSOP-16 | SSOP; 16-SSOP (0.154", 3.90mm Width) | SSOP | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Technology | USB; UART | USB; USB | UART | UART | USB | UART |