Manufacturer: Texas Instruments
Win Source Part Number: 142155-DS92LV1212TMS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 400Mbps
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
16 MHz - 40 MHz 10-Bit Bus LVDS Random Lock Deserializer with Embedded Clock Recovery 28-SSOP Product overview: DS92LV1212TMSA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1212TMSA/N
LINE RECEIVER, 1 FUNC, 1 RCVR, P
400Mbps Deserializer 1 Input 10 Output 28-SSOP
IC DESERIALZR RANDOM LOCK 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 142155-DS92LV1212TMSA/NOPB | 755-DS92LV1212TMSA/NOPB | DS92LV1212TMSA/NOPB | DS92LV1212TMSA/NOPB | DS92LV1212TMSA/NOPB | DS92LV1212TMSA/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS92LV1212TMSA/NOPB | 16 MHz 40 MHz SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; 28-SSOP | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP; 28-SSOP (0.209", 5.30mm Width) |