Texas Instruments DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input DS91M125TMAX/NOPB

Description
125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85
Request a Quote Datasheet
Description
125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input - DS91M125TMAX/NOPB - Texas Instruments
Dallas, TX, United States
DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input
DS91M125TMAX/NOPB
DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input DS91M125TMAX/NOPB
125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85

125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
756-DS91M125TMAX/NOPB
3.3V SOIC Interface Transceiver IC 756-DS91M125TMAX/NOPB
250Mbps M-LVDS Repeater, 1:4 Bus Transceiver, SOIC, 3.3V Product overview: DS91M125TMAX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M125TMAX/NOP B can be used for catalog matching and distributor lookup.

250Mbps M-LVDS Repeater, 1:4 Bus Transceiver, SOIC, 3.3V Product overview: DS91M125TMAX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M125TMAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS91M125TMAX/NOPB
LVDS Interface IC DS91M125TMAX/NOPB
LVDS Interface IC 125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85

LVDS Interface IC 125 MHz 1:4 M-LVDS Repeater with LVDS Input 16-SOIC -40 to 85

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS91M125TMAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS91M125TMAX/NOPB
Signal Buffers, Repeaters, Splitters DS91M125TMAX/NOPB
Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS91M125TMAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS91M125TMAX/NOPB
Signal Buffers, Repeaters, Splitters DS91M125TMAX/NOPB
Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buy Now
Signal Buffers, Repeaters, Splitters - DS91M125TMAX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS91M125TMAX/NOPB
Signal Buffers, Repeaters, Splitters DS91M125TMAX/NOPB
DS91M125 125 MHZ 1:4 M-LVDS REPE

DS91M125 125 MHZ 1:4 M-LVDS REPE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS91M125TMAX/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS91M125TMAX/NOPB
IC MULTIPLEXER LVDS 1CH 16SOIC

IC MULTIPLEXER LVDS 1CH 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS91M125TMAX/NOPB 756-DS91M125TMAX/NOPB DS91M125TMAX/NOPB DS91M125TMAX/NOPB DS91M125TMAX/NOPB DS91M125TMAX/NOPB
Product Name DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input 3.3V SOIC Interface Transceiver IC LVDS Interface IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type DS91M125 125 MHz 1:4 M-LVDS Repeater with LVDS Input Transceiver Buffer Buffer; Buffer, Multiplexer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VRA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers