USB Full Speed to I2C IC with USB Charge
USB Full Speed to I2C IC with USB Charge
USB Full Speed to I2C IC with USB Charge
USB Bridge, USB to I²C USB 2.0 I²C Interface 10-DFN (3x3)
Alternative Parts (Cross-Reference): Cross
Manufacturer: FTDI, Future Technology Devices International Ltd
Category: Integrated Circuits (ICs) Interface Controllers
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Package: Tray
Product Status: Active
Protocol: USB
Function: Bridge, USB to I²C
Interface: I²C
Standards: USB 2.0
USB Bridge, USB to I²C USB 2.0 I²C Interface 10-DFN (3x3)
USB Interface IC USB to I2C IC DFN-10
IC USB FS I2C 10DFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2168416 | 2168418P | 768-1146-ND | FT200XD-T | FT200XD-T | FT200XD-T | FT200XD-T | FT200XD-T | |
| Product Name | UART | UART | Controllers | Integrated Circuits (ICs) Interface Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | USB; I2C; No | USB; I2C; No | USB; I2C | I2C; I²C | USB; USB | I2C; I²C | I2C; I²C | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage | 3.3V; Other; +3.3 → 5.25 v | Other; 3.3V ~ 5V | 5V; Other; 3.3V ~ 5V | 5V; Other | Other; 3.3V ~ 5V | ||||
| Package Type | Dfn | DFN | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | DFN-10 | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad |