Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113433-FIN1047MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buffers & Line Drivers 3.3V Diff Driver LVDS 4Bit FT HS Product overview: FIN1047MTCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 4Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1047MTCX can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 16TSSOP
LVDS DIFF DRIVER, 400MBPS, TSSOP-16; Device Type:Differential; Peak-to-Peak Jitter Max:-; Supply Current Max:22mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
IC DRIVER 4/0 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 113433-FIN1047MTCX | 704-FIN1047MTCX | FIN1047MTCX | 46AC0821 | FIN1047MTCX |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - FIN1047MTCX | 3.3V 4Bit Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Lvds Diff Driver, 400Mbps, Tssop-16; Device Type Onsemi | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | Driver | |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | Other; 3V | Other; 3V ~ 3.6V | |
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |