Win Source Part Number: 1353189-DSLVDS1048PW
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
Type: Receiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: DSLVDS1048
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Data Rate: 400Mbps
Protocol: LVDS
Number of Drivers/Receivers: 0/4
3.3V LVDS Quad Channel Line Receiver, 16-TSSOP, Industrial Product overview: DSLVDS1048PWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Quad, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DSLVDS1048PWT can be used for catalog matching and distributor lookup.
LVDS Interface IC 3.3-V LVDS Quad Channel High-Speed Differential Line Receiver 16-TSSOP -40 to 85
IC RECEIVER 0/4 16TSSOP
IC RECEIVER 0/4 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353189-DSLVDS1048PWT | 710-DSLVDS1048PWT | DSLVDS1048PWT | DSLVDS1048PWT | DSLVDS1048PWT |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Industrial Quad 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Receiver | |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | ||
| Data Rate | 400000 kbps | 400000 to ? kbps | 400000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |