Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 088976-FIN3385MTDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 2.38Gbps
Input Type: LVTTL
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
28-Bit Serializer Deserializer TSSOP56
28-Bit Serializer Deserializer TSSOP56
28-Bit Serializer Deserializer TSSOP56
LVDS Interface IC Link Serializer LV 28Bit
IC SERIALIZER/DESERIAL 56-TSSOP
2.38Gbps Serializer 28 Input 4 Output 56-TSSOP
SERIALISER, 2.38GBPS, TSSOP-56; SERDES Function:Serialiser;
IC SERIALIZER/DESERIAL 56-TSSOP
IC SERIALIZER/DESERIAL 56-TSSOP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 088976-FIN3385MTDX | 8648934 | 8648934P | FIN3385MTDX | FIN3385MTDX | FIN3385MTDX | 07AH3955 | FIN3385MTDX | FIN3385MTDX |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN3385MTDX | LVDS Interface Ics | LVDS Interface Ics | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serialiser, 2.38Gbps, Tssop-56; Serdes Function Onsemi | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3.6 v | 3.3V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V | Other; 3V ~ 3.6V | ||
| Data Rate | 2.38E6 kbps | 2.38E6 kbps | 2.38E6 kbps | 2.38E6 kbps | 2.38E6 kbps | 2.38E6 kbps | 2.38E6 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOP; SSOP; TSSOP; 56-TSSOP | SSOP; TSSOP; Tssop | TSSOP-56 | SOP; 56-TFSOP (0.240\", 6.10mm Width) | 56-TFSOP (0.240", 6.10mm Width) | ||||
| Technology | LVDS | LVDS |