Texas Instruments Standard Linear and Logic 75 MHz Interface Transceiver IC DS92LV2421SQE/NOPB

Description
10 to 75 MHz, 24-bit Channel-Link II Serializer 48-WQFN -40 to 85 Product overview: DS92LV2421SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 75 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2421SQE/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 to 75 MHz, 24-bit Channel-Link II Serializer 48-WQFN -40 to 85 Product overview: DS92LV2421SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 75 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2421SQE/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75 MHz Interface Transceiver IC
755-DS92LV2421SQE/NOPB
75 MHz Interface Transceiver IC 755-DS92LV2421SQE/NOPB
10 to 75 MHz, 24-bit Channel-Link II Serializer 48-WQFN -40 to 85 Product overview: DS92LV2421SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 75 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2421SQE/NO PB can be used for catalog matching and distributor lookup.

10 to 75 MHz, 24-bit Channel-Link II Serializer 48-WQFN -40 to 85 Product overview: DS92LV2421SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 75 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2421SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS92LV2421SQE/NOPB - 141445-DS92LV2421SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV2421SQE/NOPB
141445-DS92LV2421SQE/NOPB
Interface - Interface - Serializers, Deserializers - DS92LV2421SQE/NOPB 141445-DS92LV2421SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141445-DS92LV2421SQE /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 24 Output Type: Channel Link II (CML) Data Rate: 2.1Gbps Input Type: Channel Link II (LVCMOS) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-WQFN (7x7) Purpose: Serializer Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141445-DS92LV2421SQE/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 24
Output Type: Channel Link II (CML)
Data Rate: 2.1Gbps
Input Type: Channel Link II (LVCMOS)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-WQFN (7x7)
Purpose: Serializer
Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Serializers, Deserializers - DS92LV2421SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS92LV2421SQE/NOPB
Interface - Serializers, Deserializers DS92LV2421SQE/NOPB
IC SERIALIZR 10-75MHZ 24B 48WQFN

IC SERIALIZR 10-75MHZ 24B 48WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV2421SQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV2421SQE/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV2421SQE/NOPB
IC SERIALIZR 10-75MHZ 24B 48WQFN

IC SERIALIZR 10-75MHZ 24B 48WQFN

Supplier's Site
Ser/des, 10-75Mhz, 24B, 48Llp; Serdes Function Texas Instruments - 28AH2563 - Newark, An Avnet Company
Chicago, IL, United States
Ser/des, 10-75Mhz, 24B, 48Llp; Serdes Function Texas Instruments
28AH2563
Ser/des, 10-75Mhz, 24B, 48Llp; Serdes Function Texas Instruments 28AH2563
SER/DES, 10-75MHZ, 24B, 48LLP; SERDES Function:Serialiser; Data Rate:-; IC Input Type:LVCMOS; IC Output Type:CML; Driver Case Style:LLP; No. of Pins:48Pins; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Inputs:1; No. of RoHS Compliant: Yes

SER/DES, 10-75MHZ, 24B, 48LLP; SERDES Function:Serialiser; Data Rate:-; IC Input Type:LVCMOS; IC Output Type:CML; Driver Case Style:LLP; No. of Pins:48Pins; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Inputs:1; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS92LV2421SQE/NOPB
Serializers & Deserializers - Serdes DS92LV2421SQE/NOPB
Serializers & Deserializers - Serdes 10-75MHz 24B-CH-Link II Serializer

Serializers & Deserializers - Serdes 10-75MHz 24B-CH-Link II Serializer

Buy Now Datasheet
Serializers, Deserializers - DS92LV2421SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV2421SQE/NOPB
Serializers, Deserializers DS92LV2421SQE/NOPB
2.1Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

2.1Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now
Serializers, Deserializers - DS92LV2421SQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS92LV2421SQE/NOPB
Serializers, Deserializers DS92LV2421SQE/NOPB
IC SERIALIZR 10-75MHZ 24B 48WQFN

IC SERIALIZR 10-75MHZ 24B 48WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS92LV2421SQE/NOPB 141445-DS92LV2421SQE/NOPB DS92LV2421SQE/NOPB DS92LV2421SQE/NOPB 28AH2563 DS92LV2421SQE/NOPB DS92LV2421SQE/NOPB DS92LV2421SQE/NOPB
Product Name 75 MHz Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS92LV2421SQE/NOPB Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Ser/des, 10-75Mhz, 24B, 48Llp; Serdes Function Texas Instruments Serializers & Deserializers - Serdes Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Data Rate 2.10E6 kbps 2.10E6 kbps 2.10E6 kbps 2.10E6 kbps 2.10E6 kbps 2.10E6 kbps
Pd 225 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details