LINE TRANSCEIVER, 1 DRIVER, 1 RC Product overview: FIN1101MX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-FIN1101MX can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067200-FIN1101MX
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: LVDS
Input: LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 1.6Gbps
Delay Time: 1.1ns
Capacitance - Input: 2.2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 9.3mA
Alternative Parts (Cross-Reference): DS25BR120TSD/NOPB; FIN1101M; FIN1101K8X;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
LVDS DRIVER, 1.6GBPS, -40 TO 85DEG C; Device Type:Repeater; Peak-to-Peak Jitter Max:-; Supply Current Max:13.5mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
Buffer, ReDriver 1 Channel 1.6Gbps 8-SOIC
IC REDRIVER LVDS 1CH 8SOIC
IC REDRIVER LVDS 1CH 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-FIN1101MX | FIN1101MX | 067200-FIN1101MX | 82C2769 | FIN1101MX | FIN1101MX | FIN1101MX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - FIN1101MX | Lvds Driver, 1.6Gbps, -40 To 85Deg C; Device Type Onsemi | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | |
| Device Type | Transceiver | Transceiver | Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | Other; 3V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other | |
| Data Rate | 1.60E6 kbps | 1.60E6 kbps | 1.60E6 kbps | 1.60E6 kbps |