FTDI Chip Controllers FT600Q-B-T

Description
USB Bridge, USB to FIFO USB 3.0 FIFO Interface 56-QFN (7x7)
Request a Quote Datasheet
Description
USB Bridge, USB to FIFO USB 3.0 FIFO Interface 56-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 768-1310-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1310-ND
Controllers 768-1310-ND
USB Bridge, USB to FIFO USB 3.0 FIFO Interface 56-QFN (7x7)

USB Bridge, USB to FIFO USB 3.0 FIFO Interface 56-QFN (7x7)

Buy Now Datasheet
USB Interface ICs - 1466838P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1466838P
USB Interface ICs 1466838P
FTDI Chip FT600Q-B-T USB Bridge IC

FTDI Chip FT600Q-B-T USB Bridge IC

Supplier's Site
USB Interface ICs - 1466835 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1466835
USB Interface ICs 1466835
FTDI Chip FT600Q-B-T USB Bridge IC

FTDI Chip FT600Q-B-T USB Bridge IC

Supplier's Site
USB Interface ICs - 1466838 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1466838
USB Interface ICs 1466838
FTDI Chip FT600Q-B-T USB Bridge IC

FTDI Chip FT600Q-B-T USB Bridge IC

Supplier's Site
Singapore, Singapore
Industrial 16-bit QFN Interface Transceiver IC
754-FT600Q-B-T
Industrial 16-bit QFN Interface Transceiver IC 754-FT600Q-B-T
USB Bus Controller, 16-bit, 56-Pin QFN, Industrial Product overview: FT600Q-B-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 16-bit, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT600Q-B-T can be used for catalog matching and distributor lookup.

USB Bus Controller, 16-bit, 56-Pin QFN, Industrial Product overview: FT600Q-B-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 16-bit, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT600Q-B-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - FT600Q-B-T - 847238-FT600Q-B-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT600Q-B-T
847238-FT600Q-B-T
Interface - Interface - Controllers - FT600Q-B-T 847238-FT600Q-B-T
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 847238-FT600Q-B-T Series: FT60x Features: Interface Package: Tray Family Name: FT600Q Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 847238-FT600Q-B-T
Series: FT60x
Features: Interface
Package: Tray
Family Name: FT600Q
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT600Q-B-T
USB Interface IC FT600Q-B-T
USB Interface IC USB 3.0 Super-Speed 16Bits Sync FIFO

USB Interface IC USB 3.0 Super-Speed 16Bits Sync FIFO

Buy Now Datasheet
Interface Bridge, Usb3.0 To Fifo, Qfn-56; Bridge Type Ftdi - 15AC6540 - Newark, An Avnet Company
Chicago, IL, United States
Interface Bridge, Usb3.0 To Fifo, Qfn-56; Bridge Type Ftdi
15AC6540
Interface Bridge, Usb3.0 To Fifo, Qfn-56; Bridge Type Ftdi 15AC6540
INTERFACE BRIDGE, USB3.0 TO FIFO, QFN-56; Bridge Type:USB 3.0 to FIFO; Supply Voltage Min:3.6V; Supply Voltage Max:3V; Interface Case Style:QFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

INTERFACE BRIDGE, USB3.0 TO FIFO, QFN-56; Bridge Type:USB 3.0 to FIFO; Supply Voltage Min:3.6V; Supply Voltage Max:3V; Interface Case Style:QFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - FT600Q-B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT600Q-B-T
Controllers FT600Q-B-T
USB Bridge, USB to FIFO USB 3.0 FIFO Interface 56-QFN (7x7)

USB Bridge, USB to FIFO USB 3.0 FIFO Interface 56-QFN (7x7)

Buy Now Datasheet
Interface - Controllers - FT600Q-B-T - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT600Q-B-T
Interface - Controllers FT600Q-B-T
IC USB3-16BIT SYNC FIFO 56QFN

IC USB3-16BIT SYNC FIFO 56QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT600Q-B-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT600Q-B-T
Integrated Circuits (ICs) - Interface - Controllers FT600Q-B-T
IC USB3-16BIT SYNC FIFO 56QFN

IC USB3-16BIT SYNC FIFO 56QFN

Supplier's Site
Controllers - FT600Q-B-T - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT600Q-B-T
Controllers FT600Q-B-T
IC USB3-16BIT SYNC FIFO 56QFN

IC USB3-16BIT SYNC FIFO 56QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768-1310-ND 1466838P 1466835 754-FT600Q-B-T 847238-FT600Q-B-T FT600Q-B-T 15AC6540 FT600Q-B-T FT600Q-B-T FT600Q-B-T FT600Q-B-T
Product Name Controllers USB Interface ICs USB Interface ICs Industrial 16-bit QFN Interface Transceiver IC Interface - Interface - Controllers - FT600Q-B-T USB Interface IC Interface Bridge, Usb3.0 To Fifo, Qfn-56; Bridge Type Ftdi Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology USB; FIFO USB USB USB FIFO FIFO USB; USB FIFO
Device Type Line / Bus Controller Transceiver; Transceiver Transceiver Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.65V ~ 3.6V 3.3V; Other; 3.3 v Other; 3.6V 3.6V; Other; 1.65V ~ 3.6V 3.6V; Other Other; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3018-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details