ONSEMI
FSA2147K8X -- ANALOG SWITCHES - SPECIAL PURPOSE
onsemi
Analog Switches - Special Purpose
FSA2147K8X
Description
IC SWITCH DUAL DPST US8
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC SWITCH DUAL DPST US8
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2147K8X
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
FSA2147K8X |
FSA2147K8X |
|
Product Name
|
Analog Switches - Special Purpose |
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
|
Supply Voltage
|
Other; 2.7V ~ 4.3V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
0 C (32 F)
Pins
16 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
USB; Ethernet
Device Type
Line / Bus Controller
Supply Voltage
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers