Manufacturer: onsemi
Win Source Part Number: 1321095-FUSB307BMPX
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Reel - TR
Standard Package: 3,000
Protocol: USB
Function: Controller
Interface: I2C
Standards: USB 3.0
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FUSB307BMPXOSTR,FUSB
Base Product Number: FUSB307
RoHS Status: ROHS3 Compliant
USB Controller USB 3.0 I²C Interface 16-WQFN (3x3)
USB Controller USB 3.0 I²C Interface 16-WQFN (3x3)
USB Controller USB 3.0 I²C Interface 16-WQFN (3x3)
IC USB CONTROLLER I2C 16WQFN
USB Controller USB 3.0 I²C Interface 16-WQFN (3x3)
IC USB CONTROLLER I2C 16WQFN
IC USB CONTROLLER I2C 16WQFN
USB Interface IC USB-C TCPC PORT CONT
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1321095-FUSB307BMPX | FUSB307BMPXOSCT-ND | FUSB307BMPX | FUSB307BMPX | FUSB307BMPX | FUSB307BMPX | FUSB307BMPX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | USB Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | WQFN-16 | |
| Technology | USB; I2C | USB; USB | I2C; I²C | I2C; I²C | I2C; I²C |